Bourns, Inc. Trimmer Potentiometers 3266X-1-500LF

Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-500LF-ND
Trimmer Potentiometers 3266X-500LF-ND
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3266X-1-500LF - 763200-3266X-1-500LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-500LF
763200-3266X-1-500LF
Trimmer Potentiometers - 3266X-1-500LF 763200-3266X-1-500LF
Manufacturer: Bourns Inc. Win Source Part Number: 763200-3266X-1-500LF Series: Trimpot 3266 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3266 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Alternative Parts (Cross-Reference): 500-0262; 64ZFR50TR; 64XR50; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763200-3266X-1-500LF
Series: Trimpot 3266 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 50
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3266
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Alternative Parts (Cross-Reference): 500-0262; 64ZFR50TR; 64XR50;
Introduction Date: May 18, 2004
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50 OHM 0.25W Trimmer Potentiometer - 80-3266X-1-500LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-3266X-1-500LF
50 OHM 0.25W Trimmer Potentiometer 80-3266X-1-500LF
TRIMMER 50 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-500LF can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-500LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 50 Ohm 12Turn Thru Hole; Trimpot Type Bourns - 62J1309 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 50 Ohm 12Turn Thru Hole; Trimpot Type Bourns
62J1309
Trimmer, Potentiometer, 50 Ohm 12Turn Thru Hole; Trimpot Type Bourns 62J1309
TRIMMER, POTENTIOMETER, 50 OHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 50 OHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266X-500LF-ND 763200-3266X-1-500LF 80-3266X-1-500LF 62J1309
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3266X-1-500LF 50 OHM 0.25W Trimmer Potentiometer Trimmer, Potentiometer, 50 Ohm 12Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details