Bourns, Inc. Trimmer Potentiometers 3266X-1-254LF

Description
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-254LF-ND
Trimmer Potentiometers 3266X-254LF-ND
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1308 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1308
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1308
TRIMMER POTENTIOMETER, 250KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 250Kohm, 10%, 12Turn, Th; Track Resistance Bourns - 06X8902 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 250Kohm, 10%, 12Turn, Th; Track Resistance Bourns
06X8902
Trimmer, Pot, 250Kohm, 10%, 12Turn, Th; Track Resistance Bourns 06X8902
TRIMMER, POT, 250KOHM, 10%, 12TURN, TH; Track Resistance:250kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER, POT, 250KOHM, 10%, 12TURN, TH; Track Resistance:250kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns - 84AC3759 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns
84AC3759
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns 84AC3759
TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3266X-254LF-ND 62J1308 06X8902 84AC3759
Product Name Trimmer Potentiometers Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 250Kohm, 10%, 12Turn, Th; Track Resistance Bourns Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details