Bourns, Inc. Trimmer Potentiometers 3266X-1-253LF

Description
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-253LF-ND
Trimmer Potentiometers 3266X-253LF-ND
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-253LF
806336-3266X-1-253LF
Trimmer Potentiometers - 3266X-1-253LF 806336-3266X-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 806336-3266X-1-253LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 25 kOhms Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 3266X

Manufacturer: Bourns Inc.
Win Source Part Number: 806336-3266X-1-253LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 3266X

Buy Now
Trimmer, Pot, 25K, 12Turn, Th; Trimpot Type Bourns - 06X8901 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25K, 12Turn, Th; Trimpot Type Bourns
06X8901
Trimmer, Pot, 25K, 12Turn, Th; Trimpot Type Bourns 06X8901
TRIMMER, POT, 25K, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 25K, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266X-253LF-ND 806336-3266X-1-253LF 06X8901
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3266X-1-253LF Trimmer, Pot, 25K, 12Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details