Win Source Part Number: 1375025-3266X-1-204
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3266 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3266X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
TRIMMER 200K OHM 0.25W PC PIN Product overview: 3266X-1-204 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-204 can be used for catalog matching and distributor lookup.
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1375025-3266X-1-204 | 80-3266X-1-204 | 3266X-204-ND |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer |