The 1375031-3266X-1-203 is a trimmer potentiometer from the Trimpot® 3266 series manufactured by Bourns Inc. It features a rectangular face measuring 0.250" x 0.170" (6.35mm x 4.32mm) and is designed for through-hole mounting. This component has a standard resistance value of 20 kOhms with a tolerance of ±10%. It operates with a power rating of 0.25 watts and has a maximum of 12 turns for adjustment. The resistive material used is cermet, and it has a temperature coefficient of ±100 ppm/°C, making it suitable for a variety of applications. The potentiometer is RoHS compliant and comes in tube packaging, with a weight of 0.015 oz. Its environmental specifications include a temperature range of -55 °C to +125 °C, ensuring reliability in diverse conditions.
Win Source Part Number: 1375031-3266X-1-203
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3266 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3266X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER 20KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-203 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1375031-3266X-1-203 | 3266X-203-ND | 80-3266X-1-203 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | 20KOHM 0.25W Trimmer Potentiometer |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer |