Bourns, Inc. 0.25W Trimmer Potentiometer 3266X-1-202LF

Description
TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-202LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3266X-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266X-1-202LF
0.25W Trimmer Potentiometer 80-3266X-1-202LF
TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266X-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-202LF-ND
Trimmer Potentiometers 3266X-202LF-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219372
Trimmer Potentiometers 5219372
Bourns 3266X-1-202LF

Bourns 3266X-1-202LF

Supplier's Site
Trimmer Potentiometers - 5219372P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219372P
Trimmer Potentiometers 5219372P
Bourns 3266X-1-202LF

Bourns 3266X-1-202LF

Supplier's Site
Trimmer Potentiometers - 1673493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673493
Trimmer Potentiometers 1673493
Bourns 3266X-1-202LF

Bourns 3266X-1-202LF

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1006407-3266X-1-202LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1006407-3266X-1-202LF
Win Source Part Number: 1006407-3266X-1-202L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266X-1-202LF-ND,326 6X-202LF,3266X1202LF Base Product Number: 3266X

Win Source Part Number: 1006407-3266X-1-202LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266X-1-202LF-ND,3266X-202LF,3266X1202LF
Base Product Number: 3266X

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1304 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1304
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1304
TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 15 Turn 2K; Track Resistance Bourns - 39K2014 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 2K; Track Resistance Bourns
39K2014
Trimmer, 15 Turn 2K; Track Resistance Bourns 39K2014
TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 2K; Track Resistance:2kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W - 70153888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W
70153888
Trimmer;Cermet;Rest 2 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W 70153888
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3266X-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-202LF
Trimmer Potentiometers 3266X-1-202LF
TRIMMER 2K OHM 0.25W PC PIN SIDE

TRIMMER 2K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3266X-1-202LF 3266X-202LF-ND 5219372 5219372P 1006407-3266X-1-202LF 62J1304 39K2014 70153888 3266X-1-202LF
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 2K; Track Resistance Bourns Trimmer;Cermet;Rest 2 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details