Bourns, Inc. 200OHM 0.25W Trimmer Potentiometer 3266X-1-201LF

Description
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200OHM 0.25W Trimmer Potentiometer - 80-3266X-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200OHM 0.25W Trimmer Potentiometer
80-3266X-1-201LF
200OHM 0.25W Trimmer Potentiometer 80-3266X-1-201LF
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
969364-3266X-1-201LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 969364-3266X-1-201LF
Win Source Part Number: 969364-3266X-1-201LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266X-1-201LF-ND,326 6X-201LF,3266X1201LF Base Product Number: 3266X

Win Source Part Number: 969364-3266X-1-201LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266X-1-201LF-ND,3266X-201LF,3266X1201LF
Base Product Number: 3266X

Buy Now Datasheet
Trimmer Potentiometers - 3266X-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-201LF-ND
Trimmer Potentiometers 3266X-201LF-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Bourns - 62J1303 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Bourns
62J1303
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Bourns 62J1303
TRIMMER POTENTIOMETER, 200 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 200R; Track Resistance Bourns - 39K2013 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 200R; Track Resistance Bourns
39K2013
Trimmer, 15 Turn 200R; Track Resistance Bourns 39K2013
TRIMMER, 15 TURN 200R; Track Resistance:200ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 200R; Track Resistance:200ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3266X-1-201LF 969364-3266X-1-201LF 3266X-201LF-ND 62J1303 39K2013
Product Name 200OHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 200R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers