Bourns, Inc. 200OHM 0.25W Trimmer Potentiometer 3266X-1-201

Description
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200OHM 0.25W Trimmer Potentiometer - 80-3266X-1-201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200OHM 0.25W Trimmer Potentiometer
80-3266X-1-201
200OHM 0.25W Trimmer Potentiometer 80-3266X-1-201
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201 can be used for catalog matching and distributor lookup.

TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266X-1-201 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375004-3266X-1-201 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375004-3266X-1-201
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375004-3266X-1-201
Win Source Part Number: 1375004-3266X-1-201 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3266 - Sealed Package: Tube Product Status: Active Base Product Number: 3266X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 200 Ohms Power (Watts): 0.25W, 1/4W Termination Style: PC Pins Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375004-3266X-1-201
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3266 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3266X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 200 Ohms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3266X-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-201-ND
Trimmer Potentiometers 3266X-201-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3266X-1-201 1375004-3266X-1-201 3266X-201-ND
Product Name 200OHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0530 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details