1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER 1M OHM 0.25W PC PIN SIDE Product overview: 3266X-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-105LF can be used for catalog matching and distributor lookup.
TRIMMER, POTENTIOMETER, 1MOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 5219350 | 5219350P | 3266X-105LF-ND | 80-3266X-1-105LF | 62J1301 | 82AC1439 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer, Potentiometer, 1Mohm 12Turn Thru Hole; Trimpot Type Bourns | Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns |
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | |||
| Configuration | Multiturn | Multiturn | Single Resistor | Single Resistor | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |