Bourns, Inc. Trimmer Potentiometers 3266X-1-105

Description
1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-105-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-105-ND
Trimmer Potentiometers 3266X-105-ND
1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325964-3266X-1-105 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325964-3266X-1-105
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325964-3266X-1-105
Manufacturer: Bourns Inc. Win Source Part Number: 1325964-3266X-1-105 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 1 mOhms ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266X-105 Base Product Number: 3266X RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325964-3266X-1-105
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 1 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3266X-105
Base Product Number: 3266X
RoHS Status: RoHS non-compliant

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266X-1-105 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266X-1-105
0.25W Trimmer Potentiometer 80-3266X-1-105
TRIMMER 1M OHM 0.25W PC PIN SIDE Product overview: 3266X-1-105 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-105 can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W PC PIN SIDE Product overview: 3266X-1-105 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 1Mohm 12Turn Thru Hole; Trimpot Type Bourns - 04B2629 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Mohm 12Turn Thru Hole; Trimpot Type Bourns
04B2629
Trimmer, Potentiometer, 1Mohm 12Turn Thru Hole; Trimpot Type Bourns 04B2629
TRIMMER, POTENTIOMETER, 1MOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER, POTENTIOMETER, 1MOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266X-105-ND 1325964-3266X-1-105 80-3266X-1-105 04B2629
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, Potentiometer, 1Mohm 12Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details