Bourns, Inc. Trimmer Potentiometers 3266X-1-104LF

Description
Bourns 3266X-1-104LF
Request a Quote Datasheet
Description
Bourns 3266X-1-104LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219344
Trimmer Potentiometers 5219344
Bourns 3266X-1-104LF

Bourns 3266X-1-104LF

Supplier's Site
Trimmer Potentiometers - 5219344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219344P
Trimmer Potentiometers 5219344P
Bourns 3266X-1-104LF

Bourns 3266X-1-104LF

Supplier's Site
Trimmer Potentiometers - 1673490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673490
Trimmer Potentiometers 1673490
Bourns 3266X-1-104LF

Bourns 3266X-1-104LF

Supplier's Site
0.25W Trimmer Potentiometer - 80-3266X-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266X-1-104LF
0.25W Trimmer Potentiometer 80-3266X-1-104LF
TRIMMER 100K OHM 0.25W PC PIN Product overview: 3266X-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W PC PIN Product overview: 3266X-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266X-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-104LF-ND
Trimmer Potentiometers 3266X-104LF-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3266X-1-104LF - 763199-3266X-1-104LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-104LF
763199-3266X-1-104LF
Trimmer Potentiometers - 3266X-1-104LF 763199-3266X-1-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 763199-3266X-1-104LF Series: Trimpot 3266 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3266 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Alternative Parts (Cross-Reference): 500-0272; 74X-104; 64ZR100K; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763199-3266X-1-104LF
Series: Trimpot 3266 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100k
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3266
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Alternative Parts (Cross-Reference): 500-0272; 74X-104; 64ZR100K;
Introduction Date: May 18, 2004
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH - 70153575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH
70153575
Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH 70153575
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3266X-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-104LF
Trimmer Potentiometers 3266X-1-104LF
TRIMMER 100K OHM 0.25W PC PIN

TRIMMER 100K OHM 0.25W PC PIN

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1300 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1300
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1300
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 100K; Track Resistance Bourns - 39K2012 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 100K; Track Resistance Bourns
39K2012
Trimmer, 15 Turn 100K; Track Resistance Bourns 39K2012
TRIMMER, 15 TURN 100K; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 100K; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns - 98AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns
98AC5092
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns 98AC5092
TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 5219344 5219344P 80-3266X-1-104LF 3266X-104LF-ND 763199-3266X-1-104LF 70153575 3266X-1-104LF 62J1300 39K2012 98AC5092
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3266X-1-104LF Trimmer;Cermet;Rest 100 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 15 Turn 100K; Track Resistance Bourns Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; Through Hole ThroughHole ThroughHole
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers