Bourns, Inc. Trimmer Potentiometers 3266X-1-103LF

Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-103LF-ND
Trimmer Potentiometers 3266X-103LF-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5219338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219338
Trimmer Potentiometers 5219338
Bourns 3266X-1-103LF

Bourns 3266X-1-103LF

Supplier's Site
Trimmer Potentiometers - 5219338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219338P
Trimmer Potentiometers 5219338P
Bourns 3266X-1-103LF

Bourns 3266X-1-103LF

Supplier's Site
Trimmer Potentiometers - 1673363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673363
Trimmer Potentiometers 1673363
Bourns 3266X-1-103LF

Bourns 3266X-1-103LF

Supplier's Site
10KOHM 0.25W Trimmer Potentiometer - 80-3266X-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3266X-1-103LF
10KOHM 0.25W Trimmer Potentiometer 80-3266X-1-103LF
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3266X-1-103LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3266X-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3266X-1-103LF
TRIMMER 10KOHM 0.25W PC PIN SIDE

TRIMMER 10KOHM 0.25W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 21J9543 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
21J9543
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 21J9543
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 12 Turn 10K; Track Resistance Bourns - 39K2011 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 10K; Track Resistance Bourns
39K2011
Trimmer, 12 Turn 10K; Track Resistance Bourns 39K2011
TRIMMER, 12 TURN 10K; Track Resistance:10kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 10K; Track Resistance:10kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH - 70153574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH
70153574
Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH 70153574
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer Potentiometers - 3266X-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-103LF
Trimmer Potentiometers 3266X-1-103LF
TRIMMER 10KOHM 0.25W PC PIN SIDE

TRIMMER 10KOHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3266X-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266X-1-103LF
Resistors >> Variable Resistors/Potentiometers 3266X-1-103LF
±10% ±100ppm/°C 250mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3266X-103LF-ND 5219338 5219338P 80-3266X-1-103LF 3266X-1-103LF 21J9543 39K2011 70153574 3266X-1-103LF 3266X-1-103LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 10KOHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 12 Turn 10K; Track Resistance Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn Multiturn Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details