Bourns, Inc. Trimmer Potentiometers - 3266X-1-103 3266X-1-103

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128140-3266X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3266X Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1128140-3266X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3266X Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-103
1128140-3266X-1-103
Trimmer Potentiometers - 3266X-1-103 1128140-3266X-1-103
Manufacturer: Bourns Inc. Win Source Part Number: 1128140-3266X-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management Family Part Number: 3266X Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128140-3266X-1-103
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Family Part Number: 3266X
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Buy Now
Trimmer Potentiometers - 3266X-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-103-ND
Trimmer Potentiometers 3266X-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
10KOHM 0.25W Trimmer Potentiometer - 80-3266X-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3266X-1-103
10KOHM 0.25W Trimmer Potentiometer 80-3266X-1-103
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266X-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 44F3542 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
44F3542
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 44F3542
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1128140-3266X-1-103 3266X-103-ND 80-3266X-1-103 44F3542
Product Name Trimmer Potentiometers - 3266X-1-103 Trimmer Potentiometers 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers