Bourns, Inc. 10 OHM 0.25W Trimmer Potentiometer 3266X-1-100LF

Description
TRIMMER 10 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-100LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.25W Trimmer Potentiometer - 80-3266X-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.25W Trimmer Potentiometer
80-3266X-1-100LF
10 OHM 0.25W Trimmer Potentiometer 80-3266X-1-100LF
TRIMMER 10 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.25W PC PIN SIDE Product overview: 3266X-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-100LF
763197-3266X-1-100LF
Trimmer Potentiometers - 3266X-1-100LF 763197-3266X-1-100LF
Manufacturer: Bourns Inc. Win Source Part Number: 763197-3266X-1-100LF Series: Trimpot 3266 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3266 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Alternative Parts (Cross-Reference): 500-0260; Y505310R0000K0L; RJ-5EX 10; ; Introduction Date: May 18, 2004 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763197-3266X-1-100LF
Series: Trimpot 3266 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3266
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Alternative Parts (Cross-Reference): 500-0260; Y505310R0000K0L; RJ-5EX 10; ;
Introduction Date: May 18, 2004
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3266X-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-100LF-ND
Trimmer Potentiometers 3266X-100LF-ND
10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3266X-1-100LF 763197-3266X-1-100LF 3266X-100LF-ND
Product Name 10 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3266X-1-100LF Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Resistance Range 10 ohms 10 ohms 10 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer - 10772996 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0097 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details