TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 3266W-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-503 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374995-3266W-1-503
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3266 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3266W
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 50 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3266W-1-503 | 1374995-3266W-1-503 | 118-3266W-1-503-ND | 44F3535 |
| Product Name | 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 50000 ohms | 50000 ohms | ||
| Operating DC Voltage | 300 volts | |||
| Operating AC Voltage | 300 volts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |