Bourns, Inc. Trimmer Potentiometers 3266W-1-501LF

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-501LF-ND
Trimmer Potentiometers 3266W-501LF-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-3266W-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3266W-1-501LF
500 OHM 0.25W Trimmer Potentiometer 80-3266W-1-501LF
TRIMMER 500 OHM 0.25W PC PIN TOP Product overview: 3266W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W PC PIN TOP Product overview: 3266W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219271
Trimmer Potentiometers 5219271
Bourns 3266W-1-501LF

Bourns 3266W-1-501LF

Supplier's Site
Trimmer Potentiometers - 5219271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219271P
Trimmer Potentiometers 5219271P
Bourns 3266W-1-501LF

Bourns 3266W-1-501LF

Supplier's Site
Trimmer Potentiometers - 1673356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673356
Trimmer Potentiometers 1673356
Bourns 3266W-1-501LF

Bourns 3266W-1-501LF

Supplier's Site
Trimmer Potentiometers - 3266W-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-501LF
Trimmer Potentiometers 3266W-1-501LF
TRIMMER 500 OHM 0.25W PC PIN TOP

TRIMMER 500 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;12 Turns;Pwr-Rtg 0.25W - 70153882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;12 Turns;Pwr-Rtg 0.25W
70153882
Trimmer;Cermet;Rest 500 Ohms;PCB;12 Turns;Pwr-Rtg 0.25W 70153882
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3266W-1-501LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-501LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-501LF
±10% 250mW 500Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 250mW 500Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Bourns - 62J1293 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Bourns
62J1293
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Bourns 62J1293
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 12 Turn 500R; Track Resistance Bourns - 39K2005 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 500R; Track Resistance Bourns
39K2005
Trimmer, 12 Turn 500R; Track Resistance Bourns 39K2005
TRIMMER, 12 TURN 500R; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 500R; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3266W-501LF-ND 80-3266W-1-501LF 5219271 5219271P 3266W-1-501LF 70153882 3266W-1-501LF 62J1293 39K2005
Product Name Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 500 Ohms;PCB;12 Turns;Pwr-Rtg 0.25W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 12 Turn 500R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data