Bourns, Inc. 50 OHM 0.25W Trimmer Potentiometer 3266W-1-500LF

Description
TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3266W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-500LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3266W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-500LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 0.25W Trimmer Potentiometer - 80-3266W-1-500LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-3266W-1-500LF
50 OHM 0.25W Trimmer Potentiometer 80-3266W-1-500LF
TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3266W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-500LF can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3266W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-500LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266W-1-500LF - 1128137-3266W-1-500LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-500LF
1128137-3266W-1-500LF
Trimmer Potentiometers - 3266W-1-500LF 1128137-3266W-1-500LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128137-3266W-1-500L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 Ohms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 3266W Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128137-3266W-1-500LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 Ohms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 3266W
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Buy Now
Trimmer Potentiometers - 3266W-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-500LF-ND
Trimmer Potentiometers 3266W-500LF-ND
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432328
Trimmer Potentiometers 7432328
Bourns 3266W-1-500LF

Bourns 3266W-1-500LF

Supplier's Site
Trimmer Potentiometers - 7432328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432328P
Trimmer Potentiometers 7432328P
Bourns 3266W-1-500LF

Bourns 3266W-1-500LF

Supplier's Site
Trimmer Potentiometers - 1675226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675226
Trimmer Potentiometers 1675226
Bourns 3266W-1-500LF

Bourns 3266W-1-500LF

Supplier's Site
Trimmer Potentiometers - 3266W-1-500LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-500LF
Trimmer Potentiometers 3266W-1-500LF
TRIMMER 50 OHM 0.25W PC PIN TOP

TRIMMER 50 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3266W-1-500LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-500LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-500LF
±10% ±100ppm/°C 250mW 50Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 50Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 50 Ohm 12Turn Through Hole; Track Resistance Bourns - 62J1292 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50 Ohm 12Turn Through Hole; Track Resistance Bourns
62J1292
Trimmer Potentiometer, 50 Ohm 12Turn Through Hole; Track Resistance Bourns 62J1292
TRIMMER POTENTIOMETER, 50 OHM 12TURN THROUGH HOLE; TRACK RESISTANCE:50OHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3266 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER, 50 OHM 12TURN THROUGH HOLE; TRACK RESISTANCE:50OHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3266 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:THROUGH HOLE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns - 39K2004 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns
39K2004
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns 39K2004
TRIMMER, POT, 50R, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3266W-1-500LF 1128137-3266W-1-500LF 3266W-500LF-ND 7432328 7432328P 3266W-1-500LF 3266W-1-500LF 62J1292 39K2004
Product Name 50 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3266W-1-500LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 50 Ohm 12Turn Through Hole; Track Resistance Bourns Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details