Bourns, Inc. Trimmer Potentiometers 3266W-1-254LF

Description
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-254LF-ND
Trimmer Potentiometers 3266W-254LF-ND
250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

250 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
250KOHM 0.25W Trimmer Potentiometer - 80-3266W-1-254LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250KOHM 0.25W Trimmer Potentiometer
80-3266W-1-254LF
250KOHM 0.25W Trimmer Potentiometer 80-3266W-1-254LF
TRIMMER 250KOHM 0.25W PC PIN TOP Product overview: 3266W-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-254LF can be used for catalog matching and distributor lookup.

TRIMMER 250KOHM 0.25W PC PIN TOP Product overview: 3266W-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 250KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-254LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1291 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1291
Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1291
TRIMMER POTENTIOMETER, 250KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266W-254LF-ND 80-3266W-1-254LF 62J1291
Product Name Trimmer Potentiometers 250KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometer, 250Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 250000 ohms
Unlock Full Specs
to access all available technical data