Bourns, Inc. Trimmer Potentiometers 3266W-1-253

Description
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-253-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-253-ND
Trimmer Potentiometers 3266W-253-ND
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-253
906556-3266W-1-253
Trimmer Potentiometers - 3266W-1-253 906556-3266W-1-253
Manufacturer: Bourns Inc. Win Source Part Number: 906556-3266W-1-253 Series: Trimpot® 3266 - Sealed Features: 25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3266W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906556-3266W-1-253
Series: Trimpot® 3266 - Sealed
Features: 25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3266W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266W-1-253 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266W-1-253
0.25W Trimmer Potentiometer 80-3266W-1-253
TRIMMER 25K OHM 0.25W PC PIN TOP Product overview: 3266W-1-253 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-253 can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.25W PC PIN TOP Product overview: 3266W-1-253 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-253 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3266W-253-ND 906556-3266W-1-253 80-3266W-1-253
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3266W-1-253 0.25W Trimmer Potentiometer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Displacement Sensors - Potentiometer - 6015-1001-030 - TE Connectivity
Specs
Potentiometer Type Digital Potentiometer
Operating Temperature -65 to 125 C (-85 to 257 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometers - 2780303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details