Bourns, Inc. 200KOHM 0.25W Trimmer Potentiometer 3266W-1-204LF

Description
TRIMMER 200KOHM 0.25W PC PIN TOP Product overview: 3266W-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200KOHM 0.25W PC PIN TOP Product overview: 3266W-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200KOHM 0.25W Trimmer Potentiometer - 80-3266W-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.25W Trimmer Potentiometer
80-3266W-1-204LF
200KOHM 0.25W Trimmer Potentiometer 80-3266W-1-204LF
TRIMMER 200KOHM 0.25W PC PIN TOP Product overview: 3266W-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.25W PC PIN TOP Product overview: 3266W-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219265
Trimmer Potentiometers 5219265
Bourns 3266W-1-204LF

Bourns 3266W-1-204LF

Supplier's Site
Trimmer Potentiometers - 5219265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219265P
Trimmer Potentiometers 5219265P
Bourns 3266W-1-204LF

Bourns 3266W-1-204LF

Supplier's Site
Trimmer Potentiometers - 1673355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673355
Trimmer Potentiometers 1673355
Bourns 3266W-1-204LF

Bourns 3266W-1-204LF

Supplier's Site
Trimmer Potentiometers - 3266W-1-204LF - 1005009-3266W-1-204LF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-204LF
1005009-3266W-1-204LF
Trimmer Potentiometers - 3266W-1-204LF 1005009-3266W-1-204LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005009-3266W-1-204L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 200k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005009-3266W-1-204LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 200k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 3266W-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-204LF-ND
Trimmer Potentiometers 3266W-204LF-ND
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3266W-1-204LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-204LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-204LF
±10% ±100ppm/°C 250mW 200kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 200kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 200Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1288 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1288
Trimmer Potentiometer, 200Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1288
TRIMMER POTENTIOMETER, 200KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 12 Turn 200K; Track Resistance Bourns - 39K2003 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 200K; Track Resistance Bourns
39K2003
Trimmer, 12 Turn 200K; Track Resistance Bourns 39K2003
TRIMMER, 12 TURN 200K; Track Resistance:200kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 200K; Track Resistance:200kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3266W-1-204LF 5219265 5219265P 1005009-3266W-1-204LF 3266W-204LF-ND 3266W-1-204LF 62J1288 39K2003
Product Name 200KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3266W-1-204LF Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 200Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 12 Turn 200K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers