Bourns, Inc. Trimmer Potentiometers - 3266W-1-202 3266W-1-202

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906555-3266W-1-202 Series: Trimpot® 3266 - Sealed Features: 2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3266W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266W-202, 3266W1202
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906555-3266W-1-202 Series: Trimpot® 3266 - Sealed Features: 2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3266W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266W-202, 3266W1202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-202
906555-3266W-1-202
Trimmer Potentiometers - 3266W-1-202 906555-3266W-1-202
Manufacturer: Bourns Inc. Win Source Part Number: 906555-3266W-1-202 Series: Trimpot® 3266 - Sealed Features: 2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment Package: Tube Mounting: Through Hole Family Name: 3266W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3266W-202, 3266W1202

Manufacturer: Bourns Inc.
Win Source Part Number: 906555-3266W-1-202
Series: Trimpot® 3266 - Sealed
Features: 2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3266W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3266W-202, 3266W1202

Buy Now Datasheet
Trimmer Potentiometers - 3266W-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-202-ND
Trimmer Potentiometers 3266W-202-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266W-1-202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266W-1-202
0.25W Trimmer Potentiometer 80-3266W-1-202
TRIMMER 2K OHM 0.25W PC PIN TOP Product overview: 3266W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-202 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W PC PIN TOP Product overview: 3266W-1-202 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns - 44F3531 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns
44F3531
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns 44F3531
TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 906555-3266W-1-202 3266W-202-ND 80-3266W-1-202 44F3531
Product Name Trimmer Potentiometers - 3266W-1-202 Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data