Bourns, Inc. Trimpot Type Bourns 3266W-1-202.

Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; Power Rating:250mW; Qualification:AEC-Q2 00 RoHS Compliant: No
Datasheet
Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; Power Rating:250mW; Qualification:AEC-Q2 00 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 28AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
28AC8690
Trimpot Type Bourns 28AC8690
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; Power Rating:250mW; Qualification:AEC-Q2 00 RoHS Compliant: No

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; Power Rating:250mW; Qualification:AEC-Q200 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC8690
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers