Bourns, Inc. 200 OHM 0.25W Trimmer Potentiometer 3266W-1-201LF

Description
TRIMMER 200 OHM 0.25W PC PIN TOP Product overview: 3266W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.25W PC PIN TOP Product overview: 3266W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-201LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.25W Trimmer Potentiometer - 80-3266W-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3266W-1-201LF
200 OHM 0.25W Trimmer Potentiometer 80-3266W-1-201LF
TRIMMER 200 OHM 0.25W PC PIN TOP Product overview: 3266W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W PC PIN TOP Product overview: 3266W-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219221
Trimmer Potentiometers 5219221
Bourns 3266W-1-201LF

Bourns 3266W-1-201LF

Supplier's Site
Trimmer Potentiometers - 5219221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219221P
Trimmer Potentiometers 5219221P
Bourns 3266W-1-201LF

Bourns 3266W-1-201LF

Supplier's Site
Trimmer Potentiometers - 1673352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673352
Trimmer Potentiometers 1673352
Bourns 3266W-1-201LF

Bourns 3266W-1-201LF

Supplier's Site
Trimmer Potentiometers - 3266W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-201LF-ND
Trimmer Potentiometers 3266W-201LF-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 200 Ohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH - 70153571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH
70153571
Trimmer;Cermet;Rest 200 Ohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH 70153571
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3266W-1-201LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3266W-1-201LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3266W-1-201LF
TRIMMER 200 OHM 0.25W PC PIN TOP

TRIMMER 200 OHM 0.25W PC PIN TOP

Supplier's Site
Trimmer, 12 Turn 200R; Track Resistance Bourns - 39K2000 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 200R; Track Resistance Bourns
39K2000
Trimmer, 12 Turn 200R; Track Resistance Bourns 39K2000
TRIMMER, 12 TURN 200R; Track Resistance:200ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 200R; Track Resistance:200ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3266W-1-201LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-201LF
Trimmer Potentiometers 3266W-1-201LF
TRIMMER 200 OHM 0.25W PC PIN TOP

TRIMMER 200 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3266W-1-201LF 5219221 5219221P 3266W-201LF-ND 70153571 3266W-1-201LF 39K2000 3266W-1-201LF
Product Name 200 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;PCB;Pwr-Rtg 0.25W;Dim 0.264inLx0.177inWx0.285inH Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 12 Turn 200R; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details