Bourns, Inc. 20 OHM 0.25W Trimmer Potentiometer 3266W-1-200LF

Description
TRIMMER 20 OHM 0.25W PC PIN TOP Product overview: 3266W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.25W PC PIN TOP Product overview: 3266W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-200LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.25W Trimmer Potentiometer - 80-3266W-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3266W-1-200LF
20 OHM 0.25W Trimmer Potentiometer 80-3266W-1-200LF
TRIMMER 20 OHM 0.25W PC PIN TOP Product overview: 3266W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W PC PIN TOP Product overview: 3266W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432325
Trimmer Potentiometers 7432325
Bourns 3266W-1-200LF

Bourns 3266W-1-200LF

Supplier's Site
Trimmer Potentiometers - 7432325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432325P
Trimmer Potentiometers 7432325P
Bourns 3266W-1-200LF

Bourns 3266W-1-200LF

Supplier's Site
Trimmer Potentiometers - 1675225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675225
Trimmer Potentiometers 1675225
Bourns 3266W-1-200LF

Bourns 3266W-1-200LF

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266W-1-200LF
1128134-3266W-1-200LF
Trimmer Potentiometers - 3266W-1-200LF 1128134-3266W-1-200LF
Manufacturer: Bourns Inc. Win Source Part Number: 1128134-3266W-1-200L F Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 Ohms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 3266W Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128134-3266W-1-200LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 Ohms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 3266W
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)

Buy Now
Trimmer Potentiometers - 3266W-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-200LF-ND
Trimmer Potentiometers 3266W-200LF-ND
20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 12 Turn 20R; Track Resistance Bourns - 39K1999 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 20R; Track Resistance Bourns
39K1999
Trimmer, 12 Turn 20R; Track Resistance Bourns 39K1999
TRIMMER, 12 TURN 20R; Track Resistance:20ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 20R; Track Resistance:20ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns - 84AC3754 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns
84AC3754
Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns 84AC3754
TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site
Trimmer Potentiometers - 3266W-1-200LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-200LF
Trimmer Potentiometers 3266W-1-200LF
TRIMMER 20 OHM 0.25W PC PIN TOP

TRIMMER 20 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3266W-1-200LF 7432325 7432325P 1128134-3266W-1-200LF 3266W-200LF-ND 39K1999 84AC3754 3266W-1-200LF
Product Name 20 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3266W-1-200LF Trimmer Potentiometers Trimmer, 12 Turn 20R; Track Resistance Bourns Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details