Bourns, Inc. Trimmer Potentiometers 3266W-1-123

Description
12 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
12 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-1-123-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-1-123-ND
Trimmer Potentiometers 3266W-1-123-ND
12 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

12 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/4 Sq Mt Cermet Rohs Compliant Bourns - 61H2090 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/4 Sq Mt Cermet Rohs Compliant Bourns
61H2090
Trimmer-1/4 Sq Mt Cermet Rohs Compliant Bourns 61H2090
TRIMMER-1/4 SQ MT CERMET ROHS COMPLIANT: NO

TRIMMER-1/4 SQ MT CERMET ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266W-1-123-ND 61H2090
Product Name Trimmer Potentiometers Trimmer-1/4 Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers