Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; Power Rating:250mW; Qualification:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 26AC7029 |
| Product Name | Trimpot Type Bourns |
| Configuration | Single Resistor |