Bourns, Inc. Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns 3266W-1-104.

Description
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: No
Datasheet
Description
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns - 28AC8687 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns
28AC8687
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns 28AC8687
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: No

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC8687
Product Name Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details