Bourns, Inc. Trimmer Potentiometers 3266W-1-102LF

Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266W-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-102LF-ND
Trimmer Potentiometers 3266W-102LF-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266W-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266W-1-102LF
0.25W Trimmer Potentiometer 80-3266W-1-102LF
TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 3266W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 3266W-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219186
Trimmer Potentiometers 5219186
Bourns 3266W-1-102LF

Bourns 3266W-1-102LF

Supplier's Site
Trimmer Potentiometers - 5219186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219186P
Trimmer Potentiometers 5219186P
Bourns 3266W-1-102LF

Bourns 3266W-1-102LF

Supplier's Site
Trimmer Potentiometers - 1673361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673361
Trimmer Potentiometers 1673361
Bourns 3266W-1-102LF

Bourns 3266W-1-102LF

Supplier's Site
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1279 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1279
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1279
TRIMMER POTENTIOMETER, 1KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K, 12 Turn, T Hole; Track Resistance Bourns - 39K1995 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K, 12 Turn, T Hole; Track Resistance Bourns
39K1995
Trimmer, 1K, 12 Turn, T Hole; Track Resistance Bourns 39K1995
TRIMMER, 1K, 12 TURN, T HOLE; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 1K, 12 TURN, T HOLE; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIMMER, CERMET, MULTI TURN, .25 WATT, 10%, 1K - 70154202 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, CERMET, MULTI TURN, .25 WATT, 10%, 1K
70154202
TRIMMER, CERMET, MULTI TURN, .25 WATT, 10%, 1K 70154202
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
TRIMMER 1K OHM 0.25W PC PIN TOP - 103-3266W-1-102LF - Utmel Electronic Limited
Hong Kong, China
TRIMMER 1K OHM 0.25W PC PIN TOP
103-3266W-1-102LF
TRIMMER 1K OHM 0.25W PC PIN TOP 103-3266W-1-102LF
TRIMMER 1K OHM 0.25W PC PIN TOP

TRIMMER 1K OHM 0.25W PC PIN TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3266W-1-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266W-1-102LF
Resistors >> Variable Resistors/Potentiometers 3266W-1-102LF
±10% ±100ppm/°C 250mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 1kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3266W-1-102LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3266W-1-102LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3266W-1-102LF
TRIMMER 1K OHM 0.25W PC PIN TOP

TRIMMER 1K OHM 0.25W PC PIN TOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266W-102LF-ND 80-3266W-1-102LF 5219186 5219186P 62J1279 39K1995 70154202 103-3266W-1-102LF 3266W-1-102LF 3266W-1-102LF
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 1K, 12 Turn, T Hole; Track Resistance Bourns TRIMMER, CERMET, MULTI TURN, .25 WATT, 10%, 1K TRIMMER 1K OHM 0.25W PC PIN TOP Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; PCB, Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details