Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3266W-1-100LF

Description
Win Source Part Number: 1116450-3266W-1-100L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Alternative Parts (Cross-Reference): 3266W-1-100LF.; 3266W1-100LF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266W-100LF,3266W-1- 100LF-ND,3266W1100LF Base Product Number: 3266W
Request a Quote Datasheet
Description
Win Source Part Number: 1116450-3266W-1-100L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Alternative Parts (Cross-Reference): 3266W-1-100LF.; 3266W1-100LF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266W-100LF,3266W-1- 100LF-ND,3266W1100LF Base Product Number: 3266W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1116450-3266W-1-100LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1116450-3266W-1-100LF
Win Source Part Number: 1116450-3266W-1-100L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Alternative Parts (Cross-Reference): 3266W-1-100LF.; 3266W1-100LF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266W-100LF,3266W-1- 100LF-ND,3266W1100LF Base Product Number: 3266W

Win Source Part Number: 1116450-3266W-1-100LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Alternative Parts (Cross-Reference): 3266W-1-100LF.; 3266W1-100LF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266W-100LF,3266W-1-100LF-ND,3266W1100LF
Base Product Number: 3266W

Buy Now Datasheet
Trimmer Potentiometers - 3266W-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266W-100LF-ND
Trimmer Potentiometers 3266W-100LF-ND
10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
10 OHM 0.25W Trimmer Potentiometer - 80-3266W-1-100LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.25W Trimmer Potentiometer
80-3266W-1-100LF
10 OHM 0.25W Trimmer Potentiometer 80-3266W-1-100LF
TRIMMER 10 OHM 0.25W PC PIN TOP Product overview: 3266W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-100LF can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.25W PC PIN TOP Product overview: 3266W-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266W-1-100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266W-1-100LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266W-1-100LF
Trimmer Potentiometers 3266W-1-100LF
TRIMMER 10 OHM 0.25W PC PIN TOP

TRIMMER 10 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 10 Ohm 12Turn Through Hole; Trimpot Type Bourns - 62J1277 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10 Ohm 12Turn Through Hole; Trimpot Type Bourns
62J1277
Trimmer Potentiometer, 10 Ohm 12Turn Through Hole; Trimpot Type Bourns 62J1277
TRIMMER POTENTIOMETER, 10 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 12 Turn 10R; Track Resistance Bourns - 39K1993 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn 10R; Track Resistance Bourns
39K1993
Trimmer, 12 Turn 10R; Track Resistance Bourns 39K1993
TRIMMER, 12 TURN 10R; Track Resistance:10ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 12 TURN 10R; Track Resistance:10ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1116450-3266W-1-100LF 3266W-100LF-ND 80-3266W-1-100LF 3266W-1-100LF 62J1277 39K1993
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 10 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 10 Ohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, 12 Turn 10R; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details