Bourns, Inc. 0.25W Trimmer Potentiometer 3266P-1-502LF

Description
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3266P-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266P-1-502LF
0.25W Trimmer Potentiometer 80-3266P-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
975758-3266P-1-502LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 975758-3266P-1-502LF
Win Source Part Number: 975758-3266P-1-502LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266P1502LF Base Product Number: 3266P

Win Source Part Number: 975758-3266P-1-502LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266P1502LF
Base Product Number: 3266P

Buy Now Datasheet
Trimmer Potentiometers - 3266P-1-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266P-1-502LF-ND
Trimmer Potentiometers 3266P-1-502LF-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7432312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432312
Trimmer Potentiometers 7432312
Bourns 3266P-1-502LF

Bourns 3266P-1-502LF

Supplier's Site
Trimmer Potentiometers - 7432312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432312P
Trimmer Potentiometers 7432312P
Bourns 3266P-1-502LF

Bourns 3266P-1-502LF

Supplier's Site
Trimmer Potentiometers - 1675221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675221
Trimmer Potentiometers 1675221
Bourns 3266P-1-502LF

Bourns 3266P-1-502LF

Supplier's Site
Trimmer Potentiometers - 3266P-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266P-1-502LF
Trimmer Potentiometers 3266P-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE

TRIMMER 5K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1273 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1273
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1273
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5Kohm, 10%, 12Turn, Th; Track Resistance Bourns - 06X8893 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5Kohm, 10%, 12Turn, Th; Track Resistance Bourns
06X8893
Trimmer, Pot, 5Kohm, 10%, 12Turn, Th; Track Resistance Bourns 06X8893
TRIMMER, POT, 5KOHM, 10%, 12TURN, TH; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 5KOHM, 10%, 12TURN, TH; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3266P-1-502LF 975758-3266P-1-502LF 3266P-1-502LF-ND 7432312 7432312P 3266P-1-502LF 62J1273 06X8893
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 5Kohm, 10%, 12Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data