TRIMMER 25KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 25KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-253LF can be used for catalog matching and distributor lookup.
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER-1/4IN SQ MT CERMET ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3266P-1-253LF | 3266P-1-253LF-ND | 98AC5091 |
| Product Name | 25KOHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer-1/4In Sq Mt Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 25000 ohms | ||
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |