Bourns, Inc. Trimmer Potentiometers - 3266P-1-202LF 3266P-1-202LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855651-3266P-1-202LF Series: Trimpot® 3266 - Sealed Features: 2 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855651-3266P-1-202LF Series: Trimpot® 3266 - Sealed Features: 2 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266P-1-202LF
855651-3266P-1-202LF
Trimmer Potentiometers - 3266P-1-202LF 855651-3266P-1-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 855651-3266P-1-202LF Series: Trimpot® 3266 - Sealed Features: 2 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855651-3266P-1-202LF
Series: Trimpot® 3266 - Sealed
Features: 2 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3266P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266P-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266P-1-202LF
0.25W Trimmer Potentiometer 80-3266P-1-202LF
TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: 3266P-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266P-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266P-1-202LF-ND
Trimmer Potentiometers 3266P-1-202LF-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1266 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1266
Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1266
TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855651-3266P-1-202LF 80-3266P-1-202LF 3266P-1-202LF-ND 62J1266
Product Name Trimmer Potentiometers - 3266P-1-202LF 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 12Turn Through Hole; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers