Manufacturer: Bourns Inc.
Win Source Part Number: 906553-3266P-1-201LF
Series: Trimpot® 3266 - Sealed
Features: 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3266P
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
TRIMMER 200OHM 0.25W PC PIN SIDE Product overview: 3266P-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-201LF can be used for catalog matching and distributor lookup.
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 906553-3266P-1-201LF | 80-3266P-1-201LF | 3266P-1-201LF-ND |
| Product Name | Trimmer Potentiometers - 3266P-1-201LF | 200OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |
| Resistance Range | 200 ohms | 200 ohms | |
| Operating DC Voltage | 300 volts |