Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3266P-1-104LF

Description
Win Source Part Number: 983697-3266P-1-104LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266P1104LF,Q5741986 ,Q4559381 Base Product Number: 3266P
Request a Quote Datasheet
Description
Win Source Part Number: 983697-3266P-1-104LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266P1104LF,Q5741986 ,Q4559381 Base Product Number: 3266P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
983697-3266P-1-104LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 983697-3266P-1-104LF
Win Source Part Number: 983697-3266P-1-104LF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 100 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266P1104LF,Q5741986 ,Q4559381 Base Product Number: 3266P

Win Source Part Number: 983697-3266P-1-104LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.174" Face (6.35mm x 4.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266P1104LF,Q5741986,Q4559381
Base Product Number: 3266P

Buy Now Datasheet
Trimmer Potentiometers - 3266P-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266P-1-104LF-ND
Trimmer Potentiometers 3266P-1-104LF-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266P-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266P-1-104LF
0.25W Trimmer Potentiometer 80-3266P-1-104LF
TRIMMER 100K OHM 0.25W PC PIN Product overview: 3266P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W PC PIN Product overview: 3266P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1262 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1262
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1262
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100K, 12Turn, Th; Track Resistance Bourns - 38AC3072 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100K, 12Turn, Th; Track Resistance Bourns
38AC3072
Trimmer, Pot, 100K, 12Turn, Th; Track Resistance Bourns 38AC3072
TRIMMER, POT, 100K, 12TURN, TH; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100K, 12TURN, TH; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 32095475 - Radwell International
Willingboro, NJ, United States
Potentiometer
32095475
Potentiometer 32095475
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE, TRACK RESISTANCE:100KOHM, POWER RATING:250MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3266P SERIES, NO. OF TURNS:12TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE, TRACK RESISTANCE:100KOHM, POWER RATING:250MW, RESISTANCE TOLERANCE: 10%, PRODUCT RNG:3266P SERIES, NO. OF TURNS:12TURNS, POTENTIOMETER MOUNTING:THROUGH HOLE, MSL:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 983697-3266P-1-104LF 3266P-1-104LF-ND 80-3266P-1-104LF 62J1262 38AC3072 32095475
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 100K, 12Turn, Th; Track Resistance Bourns Potentiometer
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details