TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-103LF can be used for catalog matching and distributor lookup.
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3266P-1-103LF | 445912 | 3266P-1-103LF-ND | 62J1261 |
| Product Name | 10KOHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 10000 ohms | 50 ohms | ||
| Operating DC Voltage | 300 volts | |||
| Operating AC Voltage | 300 volts | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |