Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3266P-1-103

Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3266P-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3266P-1-103
10KOHM 0.25W Trimmer Potentiometer 80-3266P-1-103
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3266P-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266P-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266P-1-103
1128127-3266P-1-103
Trimmer Potentiometers - 3266P-1-103 1128127-3266P-1-103
Manufacturer: Bourns Inc. Win Source Part Number: 1128127-3266P-1-103 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 3266P Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.174" Face x 0.174" H (6.35mm x 4.42mm x 4.42mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128127-3266P-1-103
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 3266P
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.250" x 0.174" Face x 0.174" H (6.35mm x 4.42mm x 4.42mm)

Buy Now
Trimmer Potentiometers - 3266P-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266P-1-103-ND
Trimmer Potentiometers 3266P-1-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3266P-1-103 1128127-3266P-1-103 3266P-1-103-ND
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3266P-1-103 Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5174BRMZ-10 - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-5041 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
22mm Potentiometer 800F PB - 800FP-POT5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 5000 ohms
View Details
2 suppliers