Bourns, Inc. 0.25W Trimmer Potentiometer 3262X-1-502LF

Description
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3262X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3262X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3262X-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3262X-1-502LF
0.25W Trimmer Potentiometer 80-3262X-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3262X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3262X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262X-1-502LF
855650-3262X-1-502LF
Trimmer Potentiometers - 3262X-1-502LF 855650-3262X-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 855650-3262X-1-502LF Series: Trimpot® 3262 - Sealed Features: 5 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3262X-502LF, 3262X-1-502LF-ND, 3262X1502LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855650-3262X-1-502LF
Series: Trimpot® 3262 - Sealed
Features: 5 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3262X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3262X-502LF, 3262X-1-502LF-ND, 3262X1502LF

Buy Now Datasheet
Trimmer Potentiometers - 3262X-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262X-502LF-ND
Trimmer Potentiometers 3262X-502LF-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3262X-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3262X-1-502LF
Trimmer Potentiometers 3262X-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE

TRIMMER 5K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns - 32K7687 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns
32K7687
Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns 32K7687
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3262X-1-502LF 855650-3262X-1-502LF 3262X-502LF-ND 3262X-1-502LF 32K7687
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3262X-1-502LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details