Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3262X-1-103LF

Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3262X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3262X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3262X-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3262X-1-103LF
10KOHM 0.25W Trimmer Potentiometer 80-3262X-1-103LF
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3262X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3262X-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262X-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3262X-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262X-103LF-ND
Trimmer Potentiometers 3262X-103LF-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 32K7675 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
32K7675
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 32K7675
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3262X-1-103LF 3262X-103LF-ND 32K7675
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers