Bourns, Inc. Trimmer Potentiometers - 3262W-1-503LF 3262W-1-503LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 849104-3262W-1-503LF Series: Trimpot® 3262 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3262W1503LF, 3262W-503LF, 3262W-1-503LF-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 849104-3262W-1-503LF Series: Trimpot® 3262 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3262W1503LF, 3262W-503LF, 3262W-1-503LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262W-1-503LF
849104-3262W-1-503LF
Trimmer Potentiometers - 3262W-1-503LF 849104-3262W-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 849104-3262W-1-503LF Series: Trimpot® 3262 - Sealed Features: 50 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3262W1503LF, 3262W-503LF, 3262W-1-503LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 849104-3262W-1-503LF
Series: Trimpot® 3262 - Sealed
Features: 50 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3262W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3262W1503LF, 3262W-503LF, 3262W-1-503LF-ND

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3262W-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3262W-1-503LF
0.25W Trimmer Potentiometer 80-3262W-1-503LF
TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 3262W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262W-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W PC PIN TOP Product overview: 3262W-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262W-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3262W-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262W-503LF-ND
Trimmer Potentiometers 3262W-503LF-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns - 32K7670 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns
32K7670
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns 32K7670
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 849104-3262W-1-503LF 80-3262W-1-503LF 3262W-503LF-ND 32K7670
Product Name Trimmer Potentiometers - 3262W-1-503LF 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Resistance Range 50000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers