Bourns, Inc. Trimmer Potentiometers 3262W-1-501

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3262W-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262W-501-ND
Trimmer Potentiometers 3262W-501-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3262W-1-501 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3262W-1-501
Trimmer Potentiometers 3262W-1-501
TRIMMER 500 OHM 0.25W PC PIN TOP

TRIMMER 500 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3262W-501-ND 3262W-1-501
Product Name Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0562 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details