Bourns, Inc. Trimmer Potentiometers 3262W-1-500LF

Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3262W-1-500LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3262W-1-500LF-ND
Trimmer Potentiometers 118-3262W-1-500LF-ND
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
50 OHM 0.25W Trimmer Potentiometer - 80-3262W-1-500LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-3262W-1-500LF
50 OHM 0.25W Trimmer Potentiometer 80-3262W-1-500LF
TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3262W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262W-1-500LF can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W PC PIN TOP Product overview: 3262W-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3262W-1-500LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns - 32K7667 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns
32K7667
Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns 32K7667
TRIMMER, POT, 50R, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3262 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3262 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3262W-1-500LF-ND 80-3262W-1-500LF 32K7667
Product Name Trimmer Potentiometers 50 OHM 0.25W Trimmer Potentiometer Trimmer, Pot, 50R, 12Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details