Bourns, Inc. Trimmer Potentiometers 3262W-1-470LF

Description
47 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
47 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3262W-1-470LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262W-1-470LF-ND
Trimmer Potentiometers 3262W-1-470LF-ND
47 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

47 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3262W-1-470LF-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 361850 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Operating AC Voltage 300 volts
View Details
Data Acquisition - Digital Potentiometers - AD5172BRMZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometers - 2780307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Potentiometer Type Standard Potentiometer
Configuration Multiturn
Resistance Taper Linear; Linear
View Details