Bourns, Inc. Trimmer Potentiometers - 3262W-1-253 3262W-1-253

Description
Manufacturer: Bourns Inc. Win Source Part Number: 721682-3262W-1-253 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 25 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 3262W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 721682-3262W-1-253 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 25 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 3262W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262W-1-253
721682-3262W-1-253
Trimmer Potentiometers - 3262W-1-253 721682-3262W-1-253
Manufacturer: Bourns Inc. Win Source Part Number: 721682-3262W-1-253 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 25 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 3262W Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 721682-3262W-1-253
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 25 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 3262W
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)

Buy Now
Trimmer Potentiometers - 3262W-253-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262W-253-ND
Trimmer Potentiometers 3262W-253-ND
25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

25 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 721682-3262W-1-253 3262W-253-ND
Product Name Trimmer Potentiometers - 3262W-1-253 Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0076 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439548 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details