Bourns, Inc. Trimmer Potentiometers 3262P-1-504LF

Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3262P-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262P-504LF-ND
Trimmer Potentiometers 3262P-504LF-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262P-1-504LF
1005001-3262P-1-504LF
Trimmer Potentiometers - 3262P-1-504LF 1005001-3262P-1-504LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005001-3262P-1-504L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 1005001-3262P-1-504LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500k
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3262P-504LF-ND 1005001-3262P-1-504LF
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3262P-1-504LF
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0569 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1905329 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details