Bourns, Inc. Trimmer Potentiometers - 3262P-1-503LF 3262P-1-503LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005000-3262P-1-503L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005000-3262P-1-503L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262P-1-503LF
1005000-3262P-1-503LF
Trimmer Potentiometers - 3262P-1-503LF 1005000-3262P-1-503LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005000-3262P-1-503L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1005000-3262P-1-503LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 50k
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmer Potentiometers - 3262P-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262P-503LF-ND
Trimmer Potentiometers 3262P-503LF-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1005000-3262P-1-503LF 3262P-503LF-ND
Product Name Trimmer Potentiometers - 3262P-1-503LF Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0283 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1915057 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole; Through hole
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details