Bourns, Inc. Trimmer Potentiometers - 3262P-1-201LF 3262P-1-201LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004994-3262P-1-201L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 200 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1004994-3262P-1-201L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 200 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262P-1-201LF
1004994-3262P-1-201LF
Trimmer Potentiometers - 3262P-1-201LF 1004994-3262P-1-201LF
Manufacturer: Bourns Inc. Win Source Part Number: 1004994-3262P-1-201L F Packaging: Tube/Rail Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 200 Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1004994-3262P-1-201LF
Packaging: Tube/Rail
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 200
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.250" x 0.185" Face x 0.185" H (6.35mm x 4.70mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trimmer Potentiometers - 3262P-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262P-201LF-ND
Trimmer Potentiometers 3262P-201LF-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns - 32K7641 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
32K7641
Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns 32K7641
RES,Cermet,200Ohms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case RoHS Compliant: Yes

RES,Cermet,200Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1004994-3262P-1-201LF 3262P-201LF-ND 32K7641
Product Name Trimmer Potentiometers - 3262P-1-201LF Trimmer Potentiometers Res,cermet,200Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details