Bourns, Inc. Trimmer Potentiometers - 3262P-1-103 3262P-1-103

Description
Manufacturer: Bourns Inc. Win Source Part Number: 848682-3262P-1-103 Series: Trimpot® 3262 - Sealed Features: 10 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 848682-3262P-1-103 Series: Trimpot® 3262 - Sealed Features: 10 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3262P-1-103
848682-3262P-1-103
Trimmer Potentiometers - 3262P-1-103 848682-3262P-1-103
Manufacturer: Bourns Inc. Win Source Part Number: 848682-3262P-1-103 Series: Trimpot® 3262 - Sealed Features: 10 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3262P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 848682-3262P-1-103
Series: Trimpot® 3262 - Sealed
Features: 10 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3262P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3262P-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3262P-103-ND
Trimmer Potentiometers 3262P-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,10Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns - 04B2597 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
04B2597
Res,cermet,10Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns 04B2597
RES,Cermet,10KOhms,3 00WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case RoHS Compliant: No

RES,Cermet,10KOhms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 848682-3262P-1-103 3262P-103-ND 04B2597
Product Name Trimmer Potentiometers - 3262P-1-103 Trimmer Potentiometers Res,cermet,10Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers