Bourns, Inc. Trimmer Potentiometers - 3260W-1-502 3260W-1-502

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763173-3260W-1-502 Series: Trimpot 3260 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±5% Temperature Coefficient: ±70ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: 3260 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): Y40535K00000J0L; ; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763173-3260W-1-502 Series: Trimpot 3260 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±5% Temperature Coefficient: ±70ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: 3260 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): Y40535K00000J0L; ; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3260W-1-502
763173-3260W-1-502
Trimmer Potentiometers - 3260W-1-502 763173-3260W-1-502
Manufacturer: Bourns Inc. Win Source Part Number: 763173-3260W-1-502 Series: Trimpot 3260 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±5% Temperature Coefficient: ±70ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 11 Adjustment Type: Top Adjustment Resistive Material: Wirewound Family Name: 3260 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm) Alternative Parts (Cross-Reference): Y40535K00000J0L; ; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763173-3260W-1-502
Series: Trimpot 3260 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±5%
Temperature Coefficient: ±70ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 5k
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Wirewound
Family Name: 3260
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.250" H (6.35mm x 4.32mm x 6.35mm)
Alternative Parts (Cross-Reference): Y40535K00000J0L; ;
Introduction Date: July 06, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3260W-1-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-502-ND
Trimmer Potentiometers 3260W-1-502-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer; Trimpot Type Bourns - 01F9073 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer; Trimpot Type Bourns
01F9073
Trimmer, Potentiometer; Trimpot Type Bourns 01F9073
TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260W Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260W Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 763173-3260W-1-502 3260W-1-502-ND 01F9073
Product Name Trimmer Potentiometers - 3260W-1-502 Trimmer Potentiometers Trimmer, Potentiometer; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Resistance Range 5000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 70 ±ppm/°C 70 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers