Bourns, Inc. Trimmer Potentiometers 3260W-1-501

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-501-ND
Trimmer Potentiometers 3260W-1-501-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3260W-1-501 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3260W-1-501
Trimmer Potentiometers 3260W-1-501
TRIMMER 500 OHM 0.25W PC PIN TOP

TRIMMER 500 OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Wirewound Resistors Wirewound Resistors
Product Number 3260W-1-501-ND 3260W-1-501
Product Name Trimmer Potentiometers Trimmer Potentiometers
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole; Through Hole
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Through Hole Resistors - 4855-135-3R9-JBW-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive
View Details