Bourns, Inc. Trimmer Potentiometers 3260W-1-500

Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-500-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-500-ND
Trimmer Potentiometers 3260W-1-500-ND
50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

50 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50R, 11Turn, Th; Trimpot Type Bourns - 61H2086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50R, 11Turn, Th; Trimpot Type Bourns
61H2086
Trimmer, Pot, 50R, 11Turn, Th; Trimpot Type Bourns 61H2086
TRIMMER, POT, 50R, 11TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50R, 11TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260W-1-500-ND 61H2086
Product Name Trimmer Potentiometers Trimmer, Pot, 50R, 11Turn, Th; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 50 ohms
Tolerance 5 +/- %
Temperature Coefficient 70 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details